The V-EA series manual motor controller is a DIN rail-mounted, thermal-magnetic device rated for 480Y/277V AC, 50/60Hz, with a 10kA short-circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB. It has a 17.5mm width per pole, terminal acceptability from 18-3 AWG top and 18-2 AWG bottom, and operates between -25°C and 55°C. The 1G3.5UM variant is a single-pole model with a rated current of 3.5A and G-trip characteristic, suitable for general industrial applications including motors, transformers, and control circuits. It is UL508 listed, C22.2 No.14 certified, and meets Group Installation requirements.
Features:
508 480Y/277AC Breaker 1P G TRP 3.5A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1G3.5UM | 1G3.5UM | 1G3.5UM |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated DC Voltage | 24 to 48 volts | ||
| Rated Current | 3.5 amps | 3.5 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 |