Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
ALTECH CORP.
08363260037 -- OPTICAL SENSORS
Altech Corp.
Optical Sensors
08363260037
Description
Opto Sensor KOES30M-Q31KB-D-V1-I R
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Opto Sensor KOES30M-Q31KB-D-V1-I R
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08363260037
Optical Sensors
08363260037
Opto Sensor KOES30M-Q31KB-D-V1-I R
Opto Sensor KOES30M-Q31KB-D-V1-I
R
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Linear Position Sensors
Product Number
08363260037
Product Name
Optical Sensors
Sensor Technology
Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Allegro MicroSystems Inc.
Sensor, Hall Effect, Linear, Tssop-8; Hall Effect Type Allegro Microsystems
A1359LLETR-T
Specs
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to ? F (-40 to ? C)
Output
Current
View Details
RDP Electrosense
DCV Series Isolated 0 to 10V Output Displacement Transducer
DCV200U
Specs
Sensor Technology
LVDT Linear Position Sensor
Body Shape
Cylindrical
Measurement Range
7.87 inch (200 mm)
View Details
SICK
Position, Proximity, Speed (Modules)
5311140
View Details
FAULHABER MICROMO
Incremental encoder: Series IER3-10000
Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details