Altech Corp. Optical Sensors 08363250232

Description
Opto Sensor KOES15M-M18MB85-DPU- V2-IR
Request a Quote
Description
Opto Sensor KOES15M-M18MB85-DPU- V2-IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - 08363250232 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08363250232
Optical Sensors 08363250232
Opto Sensor KOES15M-M18MB85-DPU- V2-IR

Opto Sensor KOES15M-M18MB85-DPU-V2-IR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 08363250232
Product Name Optical Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
Robust miniature draw-wire sensors - wireSENSOR WDS-100-MP(W) - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 3.94 inch (100 mm)
Resolution 0.1500 mm (0.0059 inches)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details