Altech Corp. Optical Sensors 08362205001

Description
Opto Sensor KORS2000-Q20KB-DNA-R T
Request a Quote
Description
Opto Sensor KORS2000-Q20KB-DNA-R T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - 08362205001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08362205001
Optical Sensors 08362205001
Opto Sensor KORS2000-Q20KB-DNA-R T

Opto Sensor KORS2000-Q20KB-DNA-RT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 08362205001
Product Name Optical Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details