Altech Corp. Optical Sensors 08361255089

Description
Opto Sensor KORH600-M30MB96-DPA- V2-IR
Request a Quote
Description
Opto Sensor KORH600-M30MB96-DPA- V2-IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - 08361255089 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08361255089
Optical Sensors 08361255089
Opto Sensor KORH600-M30MB96-DPA- V2-IR

Opto Sensor KORH600-M30MB96-DPA-V2-IR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 08361255089
Product Name Optical Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.2362 inch (6 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1420-10 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details