Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
ALTECH CORP.
004331214 -- FUSES
Altech Corp.
Fuses
004331214
Description
Fuse,NH00,gR,M,35A,6 90VAC
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Fuse,NH00,gR,M,35A,6 90VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuses
004331214
Fuses
004331214
Fuse,NH00,gR,M,35A,6 90VAC
Fuse,NH00,gR,M,35A,6
90VAC
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Fuses
Product Number
004331214
Product Name
Fuses
Rated Voltage
690 volts
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Interpower
North American Fuse Time Delay 5A
813MSL-5
Specs
Fuse Material
Glass; Glass
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Fuses
CCF1N1.6TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
3
suppliers
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-11
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4
suppliers
SCHURTER Inc
Fuses
0031.8371
Specs
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details