Miniature Fuses are typically used toprotect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
Miniature Fuses are manufactured according to VDE 0820 part 1, VDE 0820 part 2, IEC publication 127, CEE publication 4 and actual DIN standards.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0.08M5x30M |
| Product Name | Miniature 5 X 30 Cylinder Fuses |
| Fuse Type | Miniature |
| Fuse Material | Glass |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |