A series of Altech M30 proximity sensors which support transient voltage protection. Available in either PNP or NPN, flush mount or non-flush mount and with either a cable or connector. This particular variety of sensors are sure to provide suitable need for your application. All models are highly reliable and excellent quality.
Body Style = Barrel
Thread Size = M30
Output Type = NO
Detection Range = 10 mm
Terminal Type = Cable
Supply Voltage = 90 - 250 V ac
Length = 100mm
Maximum AC Voltage = 250V
Mounting Type = Flush Mount
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 9000649 |
Sensor Technology | Inductive Proximity Sensor |
Body Shape | Cylindrical; Threaded Barrel |
Operation Distance | 0.3937 inch (10 mm) |