The Altech Busbar System is an innovative way to jumper up to 57 poles of Manual Motor Controllers (MMC) and Supplementary Protectors (SP). All models are highly reliable and excellent quality.
The advantages of this busbar. system are:. -30% Installation time savings. -Panel space savings. -Reduced maintenance. -High electrical ratings
Rated Operational Voltage = 480V ac
Material = Copper
Number Of Modules = 12
Electrical Phase = 3
For Use With = MMCs (V-EA Series, MA Series)
Current Rating = 100 A
RS Components, Ltd. | |
---|---|
Product Category | Busbars and Busways |
Product Number | 8999141 |
Busbar (Conductor) Material | Copper |