Alps Electric Co., Ltd. Slide Switches - SSSS820501 SSSS820501

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172493-SSSS820501 Number of Positions: 3 Termination: Gull Wing Length: 10.7 mm Orientation: Straight Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 5.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 5 V Throw Configuration: DP, DP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172493-SSSS820501 Number of Positions: 3 Termination: Gull Wing Length: 10.7 mm Orientation: Straight Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 5.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 5 V Throw Configuration: DP, DP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS820501 - 1172493-SSSS820501 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS820501
1172493-SSSS820501
Slide Switches - SSSS820501 1172493-SSSS820501
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172493-SSSS820501 Number of Positions: 3 Termination: Gull Wing Length: 10.7 mm Orientation: Straight Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 5.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 5 V Throw Configuration: DP, DP3T Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172493-SSSS820501
Number of Positions: 3
Termination: Gull Wing
Length: 10.7 mm
Orientation: Straight
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Categories: Slide Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 5.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 4 V
Max Voltage Rating (DC): 5 V
Throw Configuration: DP, DP3T
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS820501
Slide Switches SSSS820501
Slide Switches DP3T VERT GND 1.5mm

Slide Switches DP3T VERT GND 1.5mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1172493-SSSS820501 SSSS820501
Product Name Slide Switches - SSSS820501 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - MS13LNW03C-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
3 suppliers