Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096338-SSSS820301
Termination: Gull Wing
Termination: SMD/SMT
Current Rating: 300 mA
Mounting: SMD (SMT)
Contact Current Rating: 300 mA
Illumination Type: Non-Illuminated
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 5 V
Voltage Rating (DC): 5 V
Throw Configuration: DP, DP3T
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096338-SSSS820301 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSSS820301 |