Alps Electric Co., Ltd. Slide Switches - SSSS7A0101 SSSS7A0101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096337-SSSS7A0101 Termination: Solder Termination: SMD/SMT Mounting: SMD (SMT) Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SSSS918700; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096337-SSSS7A0101 Termination: Solder Termination: SMD/SMT Mounting: SMD (SMT) Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SSSS918700; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS7A0101 - 1096337-SSSS7A0101 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS7A0101
1096337-SSSS7A0101
Slide Switches - SSSS7A0101 1096337-SSSS7A0101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096337-SSSS7A0101 Termination: Solder Termination: SMD/SMT Mounting: SMD (SMT) Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SSSS918700; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096337-SSSS7A0101
Termination: Solder
Termination: SMD/SMT
Mounting: SMD (SMT)
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Categories: Slide Switches
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): SSSS918700;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 4 V
Max Voltage Rating (DC): 4 V
Throw Configuration: SP3T

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS7A0101
Slide Switches SSSS7A0101
Slide Switches SP3T W/ SNGL RECOIL

Slide Switches SP3T W/ SNGL RECOIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1096337-SSSS7A0101 SSSS7A0101
Product Name Slide Switches - SSSS7A0101 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347277P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS23BFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers