Alps Electric Co., Ltd. Slide Switches - SSSS223900 SSSS223900

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132183-SSSS223900 Packaging: Bulk Number of Positions: 3 Termination: PC Pins Current Rating: 300 mA Length: 13 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 6 V Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: 3PDT, DP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132183-SSSS223900 Packaging: Bulk Number of Positions: 3 Termination: PC Pins Current Rating: 300 mA Length: 13 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 6 V Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: 3PDT, DP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS223900 - 1132183-SSSS223900 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS223900
1132183-SSSS223900
Slide Switches - SSSS223900 1132183-SSSS223900
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132183-SSSS223900 Packaging: Bulk Number of Positions: 3 Termination: PC Pins Current Rating: 300 mA Length: 13 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 6 V Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: 3PDT, DP3T Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132183-SSSS223900
Packaging: Bulk
Number of Positions: 3
Termination: PC Pins
Current Rating: 300 mA
Length: 13 mm
Orientation: Right Angle
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Illumination Type: Non-Illuminated
Categories: Slide Switches
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 5.65 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 6 V
Voltage Rating (DC): 6 V
Max Current Rating: 300 mA
Throw Configuration: 3PDT, DP3T
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS223900
Slide Switches SSSS223900
Slide Switches 0.3 Amp at 6 Volts Through Hole

Slide Switches 0.3 Amp at 6 Volts Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1132183-SSSS223900 SSSS223900
Product Name Slide Switches - SSSS223900 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Ultra-Miniature Slide - SS12SDP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
8 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details