Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997264-SSSS213202
Number of Positions: 2
Termination: Gull Wing
Current Rating: 300 mA
Length: 8.5 mm
Orientation: Straight
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Number of Pins: 2
Illumination Type: Non-Illuminated
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 6 V
Voltage Rating (DC): 6 V
Max Current Rating: 300 mA
Throw Configuration: SPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997264-SSSS213202 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSSS213202 |