Alps Electric Co., Ltd. Slide Switches - SSSS212200 SSSS212200

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174398-SSSS212200 Packaging: Bulk Termination: PC Pins Length: 13 mm Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: SP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174398-SSSS212200 Packaging: Bulk Termination: PC Pins Length: 13 mm Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: SP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS212200 - 1174398-SSSS212200 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS212200
1174398-SSSS212200
Slide Switches - SSSS212200 1174398-SSSS212200
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174398-SSSS212200 Packaging: Bulk Termination: PC Pins Length: 13 mm Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 5.65 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: SP3T Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174398-SSSS212200
Packaging: Bulk
Termination: PC Pins
Length: 13 mm
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Categories: Slide Switches
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 5.65 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 6 V
Max Voltage Rating (DC): 6 V
Max Current Rating: 300 mA
Throw Configuration: SP3T
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS212200
Slide Switches SSSS212200
Slide Switches 3.5mm SP3T Horizontl 2mm travel

Slide Switches 3.5mm SP3T Horizontl 2mm travel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1174398-SSSS212200 SSSS212200
Product Name Slide Switches - SSSS212200 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 7347283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details