Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984807-SSCTL10400
Packaging: Bulk
Number of Positions: 2
Orientation: Straight
Number of Terminals: 3
Actuator Length: 3 mm
Electrical Life: 10 kcycles
Contact Resistance: 200 mΩ
Operating Force: 300 mN
Mechanical Life: 10 kcycles
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984807-SSCTL10400 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSCTL10400 |