Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159454-SSCF210300
Termination: Snap in
Orientation: Straight
Number of Terminals: 3
Actuator Length: 9 mm
Electrical Life: 50 kcycles
Contact Resistance: 100 mΩ
Operating Force: 700 mN
Mechanical Life: 50 kcycles
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPDT
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159454-SSCF210300 |
| Product Name | Custom Parts - Custom Parts (S - T) - SSCF210300 |