Alps Electric Co., Ltd. Slide Switches - SSAL120100 SSAL120100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096164-SSAL120100 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Contact Current Rating: 10 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): JS102011SAQN; PCM12SMTR; JS102011SCQN; EG1257; SSSS811501; SSSS710607SSAL120100 .; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V Throw Configuration: SP, SPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096164-SSAL120100 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Contact Current Rating: 10 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): JS102011SAQN; PCM12SMTR; JS102011SCQN; EG1257; SSSS811501; SSSS710607SSAL120100 .; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V Throw Configuration: SP, SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSAL120100 - 1096164-SSAL120100 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSAL120100
1096164-SSAL120100
Slide Switches - SSAL120100 1096164-SSAL120100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096164-SSAL120100 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Contact Current Rating: 10 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): JS102011SAQN; PCM12SMTR; JS102011SCQN; EG1257; SSSS811501; SSSS710607SSAL120100 .; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V Throw Configuration: SP, SPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096164-SSAL120100
Termination: Gull Wing
Termination: SMD/SMT
Mounting: SMD (SMT)
Contact Current Rating: 10 mA
Illumination Type: Non-Illuminated
Categories: Slide Switches
Alternative Parts (Cross-Reference): JS102011SAQN; PCM12SMTR; JS102011SCQN; EG1257; SSSS811501; SSSS710607SSAL120100.;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 5 V
Voltage Rating (DC): 5 V
Throw Configuration: SP, SPDT

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSAL120100
Slide Switches SSAL120100
Slide Switches Left-side recoil

Slide Switches Left-side recoil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1096164-SSAL120100 SSAL120100
Product Name Slide Switches - SSAL120100 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 3-1825010-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
5 suppliers
Subminiature Slide - AS22AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details