Alps Electric Co., Ltd. Encoders - SRGP200200 SRGP200200

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095946-SRGP200200 Termination: Through Hole Number of Channels: 2 Number of Pins: 6 Pulses per Revolution: 10 Width: 17.5 mm Hole Diameter: 2.1 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage (DC): 5 V Min Supply Voltage (DC): 3 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095946-SRGP200200 Termination: Through Hole Number of Channels: 2 Number of Pins: 6 Pulses per Revolution: 10 Width: 17.5 mm Hole Diameter: 2.1 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage (DC): 5 V Min Supply Voltage (DC): 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - SRGP200200 - 1095946-SRGP200200 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - SRGP200200
1095946-SRGP200200
Encoders - SRGP200200 1095946-SRGP200200
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095946-SRGP200200 Termination: Through Hole Number of Channels: 2 Number of Pins: 6 Pulses per Revolution: 10 Width: 17.5 mm Hole Diameter: 2.1 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage (DC): 5 V Min Supply Voltage (DC): 3 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095946-SRGP200200
Termination: Through Hole
Number of Channels: 2
Number of Pins: 6
Pulses per Revolution: 10
Width: 17.5 mm
Hole Diameter: 2.1 mm
Categories: Encoders
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage (DC): 5 V
Min Supply Voltage (DC): 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1095946-SRGP200200
Product Name Encoders - SRGP200200
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TVP5145PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
CD40147B 10-Line to 4-Line BCD Priority Encoder - CD40147BEE4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4; BCD
Supply Voltage 3V; 18
View Details
Interface - Encoders, Decoders, Converters - TW9905-FD - Lingto Electronic Limited
Specs
Package Type QFP; 100-LQFP
View Details