- Trained on our vast library of engineering resources.

Alps Electric Co., Ltd. SPVS420200

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alps SPVS series of low profile compact one-way operation detector switches designed for use within compact digital devices. The SPVS series are one of the smallest detector switches within the industry. The series comes in both standard & low profile mounting options to ensure your application is covered. Features and Benefits. Compact design with both standard & low profile options. Offered both with and without location lugs. 50,000 cycle mean time before failure (MTBF). Contact Configuration = SPST-NC Mounting Type = PCB Actuator Type = Lever Contact Current Rating = 1 mA Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C

Alps SPVS series of low profile compact one-way operation detector switches designed for use within compact digital devices. The SPVS series are one of the smallest detector switches within the industry. The series comes in both standard & low profile mounting options to ensure your application is covered.
Features and Benefits. Compact design with both standard & low profile options. Offered both with and without location lugs. 50,000 cycle mean time before failure (MTBF).
Contact Configuration = SPST-NC
Mounting Type = PCB
Actuator Type = Lever
Contact Current Rating = 1 mA
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Limit Switches
Product Number 1239017
Normal State Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Ultra-compact capacitive limit switch - VEGAPOINT 11 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details
 - 4106865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Closed
Linear Actuator Types Push Roller; Roller Lever / Leaf; Roller Tappet
View Details
Medium-Duty Position Switch - 017 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Actuator Type Standard Roller; Adjustable Roller; Rod or Wire; Wobble Type (Spring)
View Details