Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140773-SPVM210200
Termination: PCB
Operating Force: 400 mN
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140773-SPVM210200 |
| Product Name | Custom Parts - Custom Parts (S - T) - SPVM210200 |