Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971377-SPVG210302
Packaging: Tape and Reel
Termination: PCB
Termination: SMD/SMT
Orientation: Right Angle
Number of Terminals: 4
Mounting: SMD (SMT)
Actuator Length: 2.15 mm
Electrical Life: 100 kcycles
Contact Resistance: 500 mΩ
Operating Force: 400 mN
Mechanical Life: 100 kcycles
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 20 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971377-SPVG210302 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPVG210302 |