Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095697-SPPW810201
Number of Positions: 2
Termination: PCB
Orientation: Straight
Number of Terminals: 4
Actuator Length: 2.25 mm
Electrical Life: 100 kcycles
Contact Resistance: 1 Ω
Operating Force: 300 mN
Mechanical Life: 100 kcycles
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 30 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095697-SPPW810201 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPPW810201 |