Alps Electric Co., Ltd. Pushbutton Switches - SPPH110300 SPPH110300

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095696-SPPH110300 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 9 mm Electrical Life: 10 kcycles Contact Resistance: 20 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Width: 10 mm Illumination Type: Illuminated Categories: Pushbutton Switches Case / Package: 100 Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; LC2258EENS; PHB2UOATS1A; 51281; 51289; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown Throw Configuration: DPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095696-SPPH110300 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 9 mm Electrical Life: 10 kcycles Contact Resistance: 20 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Width: 10 mm Illumination Type: Illuminated Categories: Pushbutton Switches Case / Package: 100 Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; LC2258EENS; PHB2UOATS1A; 51281; 51289; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown Throw Configuration: DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SPPH110300 - 1095696-SPPH110300 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - SPPH110300
1095696-SPPH110300
Pushbutton Switches - SPPH110300 1095696-SPPH110300
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095696-SPPH110300 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 9 mm Electrical Life: 10 kcycles Contact Resistance: 20 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Width: 10 mm Illumination Type: Illuminated Categories: Pushbutton Switches Case / Package: 100 Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; LC2258EENS; PHB2UOATS1A; 51281; 51289; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown Throw Configuration: DPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095696-SPPH110300
Number of Positions: 2
Termination: Solder
Current Rating: 100 mA
Orientation: Straight
Mounting: SMD (SMT)
Actuator Length: 9 mm
Electrical Life: 10 kcycles
Contact Resistance: 20 mΩ
Contact Current Rating: 100 mA
Mechanical Life: 10 kcycles
Width: 10 mm
Illumination Type: Illuminated
Categories: Pushbutton Switches
Case / Package: 100
Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; LC2258EENS; PHB2UOATS1A; 51281; 51289;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Throw Configuration: DPDT

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
SPPH110300
Pushbutton Switches SPPH110300
Pushbutton Switches VERT MOMENTRY 2 POLE

Pushbutton Switches VERT MOMENTRY 2 POLE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1095696-SPPH110300 SPPH110300
Product Name Pushbutton Switches - SPPH110300 Pushbutton Switches
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Process Sealed Subminiature Pushbutton - AB11AP-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 26096674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details