Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120999-SPPB5A0100
Packaging: Bulk
Number of Positions: 2
Termination: SMD/SMT
Orientation: Straight
Number of Terminals: 4
Actuator Length: 2.6 mm
Electrical Life: 50 kcycles
Contact Resistance: 1 Ω
Operating Force: 350 mN
Mechanical Life: 50 kcycles
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 30 V
Throw Configuration: SPST
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120999-SPPB5A0100 |
| Product Name | Custom Parts - Custom Parts (S - T) - SPPB5A0100 |