Alps Electric Co., Ltd. Pushbutton Switches - SPEF210101 SPEF210101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959436-SPEF210101 Packaging: Tape & Reel Termination: SMD/SMT Termination: Solder Current Rating: 1 A Length: 11.3 mm Mounting: SMD (SMT) Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): PS12G01; 8125SHZBE; 8125SYZBE; 18535AD; 700SP7B10M1QE; KB15CKW01; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 13.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 14.5 V Throw Configuration: SPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959436-SPEF210101 Packaging: Tape & Reel Termination: SMD/SMT Termination: Solder Current Rating: 1 A Length: 11.3 mm Mounting: SMD (SMT) Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): PS12G01; 8125SHZBE; 8125SYZBE; 18535AD; 700SP7B10M1QE; KB15CKW01; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 13.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 14.5 V Throw Configuration: SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SPEF210101 - 959436-SPEF210101 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - SPEF210101
959436-SPEF210101
Pushbutton Switches - SPEF210101 959436-SPEF210101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959436-SPEF210101 Packaging: Tape & Reel Termination: SMD/SMT Termination: Solder Current Rating: 1 A Length: 11.3 mm Mounting: SMD (SMT) Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): PS12G01; 8125SHZBE; 8125SYZBE; 18535AD; 700SP7B10M1QE; KB15CKW01; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 13.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 14.5 V Throw Configuration: SPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959436-SPEF210101
Packaging: Tape & Reel
Termination: SMD/SMT
Termination: Solder
Current Rating: 1 A
Length: 11.3 mm
Mounting: SMD (SMT)
Illumination Type: Illuminated
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): PS12G01; 8125SHZBE; 8125SYZBE; 18535AD; 700SP7B10M1QE; KB15CKW01;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 13.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (DC): 14.5 V
Throw Configuration: SPDT

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
SPEF210101
Pushbutton Switches SPEF210101
Pushbutton Switches 1 Amp at 14.5 Volts 3 N

Pushbutton Switches 1 Amp at 14.5 Volts 3 N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 959436-SPEF210101 SPEF210101
Product Name Pushbutton Switches - SPEF210101 Pushbutton Switches
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT3012F24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details