Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095615-SPEF120100
Termination: Solder
Current Rating: 1 A
Mechanical Life: 30 kcycles
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Bushing, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 100 V
Max Voltage Rating (DC): 14.5 V
Voltage Rating (DC): 14.5 V
Throw Configuration: SPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095615-SPEF120100 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPEF120100 |