Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981538-SLLB510200
Termination: PCB
Current Rating: 10 mA
Length: 9.5 mm
Height: 1.8 mm
Operating Force: 650 mN
Width: 8.8 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981538-SLLB510200 |
| Product Name | OEM Parts - OEM Parts ( S ) - SLLB510200 |