Alps Electric Co., Ltd. Pushbutton Switches - SLLB510100 SLLB510100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027585-SLLB510100 Termination: PCB Current Rating: 10 mA Operating Force: 650 mN Categories: Pushbutton Switches Alternative Parts (Cross-Reference): SLLB510100SLLB510100 .; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 10 mA
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027585-SLLB510100 Termination: PCB Current Rating: 10 mA Operating Force: 650 mN Categories: Pushbutton Switches Alternative Parts (Cross-Reference): SLLB510100SLLB510100 .; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SLLB510100 - 1027585-SLLB510100 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - SLLB510100
1027585-SLLB510100
Pushbutton Switches - SLLB510100 1027585-SLLB510100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027585-SLLB510100 Termination: PCB Current Rating: 10 mA Operating Force: 650 mN Categories: Pushbutton Switches Alternative Parts (Cross-Reference): SLLB510100SLLB510100 .; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 10 mA

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027585-SLLB510100
Termination: PCB
Current Rating: 10 mA
Operating Force: 650 mN
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): SLLB510100SLLB510100.;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Current Rating: 10 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1027585-SLLB510100
Product Name Pushbutton Switches - SLLB510100
Min. Actuating Force 0.1 lbs (0.0663 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 6908504 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329388-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details