Alps Electric Co., Ltd. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SKTHAHE010

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Through Hole Actuator Height off PCB, Vertical: 4.00mm
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Through Hole Actuator Height off PCB, Vertical: 4.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Through Hole Actuator Height off PCB, Vertical: 4.00mm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Logic>Translators, Level Shifters
Packaging: Bulk
Part Status: Obsolete
Circuit: SPST-NC (1 Form B)
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Through Hole
Actuator Height off PCB, Vertical: 4.00mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit parallel-in/serial out shift register - 74HC166D-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers