Alps Electric Co., Ltd. Tactile Switches SKSWCEE010

Description
Tactile Switches F=1.8N
Datasheet
Description
Tactile Switches F=1.8N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKSWCEE010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
SKSWCEE010
Tactile Switches SKSWCEE010
Tactile Switches F=1.8N

Tactile Switches F=1.8N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKSWCEE010
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.4 lbs (0.1835 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2065-C-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers