Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093361-SKSVCCE010
Termination: Gull Wing
Operating Force: 2.2 N
Mechanical Life: 100 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVQ-P7A01P; EVQP7A01K; EVQ-PUC02K; PTS645SM43SMTR92LFS;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPST
Max Operating Temperature: 85 °C
Tactile Switches 2.8x1.9mm 2.2N
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1093361-SKSVCCE010 | SKSVCCE010 |
| Product Name | Tactile Switches - SKSVCCE010 | Tactile Switches |
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2243 kg) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Leadless |