Alps Electric Co., Ltd. Tactile Switches SKSLLCE010

Description
Tactile Switches 500mOhm 3.5N 12VDC 4.5X2.6X2.2MM 50mA
Datasheet
Description
Tactile Switches 500mOhm 3.5N 12VDC 4.5X2.6X2.2MM 50mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKSLLCE010
Tactile Switches SKSLLCE010
Tactile Switches 500mOhm 3.5N 12VDC 4.5X2.6X2.2MM 50mA

Tactile Switches 500mOhm 3.5N 12VDC 4.5X2.6X2.2MM 50mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKSLLCE010
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers