Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962732-SKSLLBE010
Current Rating: 50 mA
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Tactile Switches SMT 2.2N Side Push 0.15mm 500 max
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 962732-SKSLLBE010 | SKSLLBE010 |
| Product Name | Tactile Switches - SKSLLBE010 | Tactile Switches |
| Max Current Rating | 0.0500 amps | 0.0500 amps |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Lug | |
| Features | RoHS |