Alps Electric Co., Ltd. Tactile Switches - SKSDPCE010 SKSDPCE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093359-SKSDPCE010 Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 50 kcycles Contact Resistance: 200 mΩ Operating Force: 1.9 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVPAF7B70; EVP-AA202K; EVP-AA402W; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: DPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093359-SKSDPCE010 Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 50 kcycles Contact Resistance: 200 mΩ Operating Force: 1.9 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVPAF7B70; EVP-AA202K; EVP-AA402W; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKSDPCE010 - 1093359-SKSDPCE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKSDPCE010
1093359-SKSDPCE010
Tactile Switches - SKSDPCE010 1093359-SKSDPCE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093359-SKSDPCE010 Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 50 kcycles Contact Resistance: 200 mΩ Operating Force: 1.9 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVPAF7B70; EVP-AA202K; EVP-AA402W; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: DPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093359-SKSDPCE010
Termination: SMD/SMT
Termination: J-Bend
Current Rating: 50 mA
Orientation: Straight
Mounting: SMD (SMT)
Actuator Length: 0 m
Electrical Life: 50 kcycles
Contact Resistance: 200 mΩ
Operating Force: 1.9 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVPAF7B70; EVP-AA202K; EVP-AA402W; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJ;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Throw Configuration: DPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKSDPCE010
Tactile Switches SKSDPCE010
Tactile Switches 50 mAmps at 12 Volts

Tactile Switches 50 mAmps at 12 Volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093359-SKSDPCE010 SKSDPCE010
Product Name Tactile Switches - SKSDPCE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1937 kg)
Max. Actuating Force 0.4 lbs (0.1937 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD4 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
5 suppliers