Alps Electric Co., Ltd. Tactile Switches - SKRNPEE010 SKRNPEE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959660-SKRNPEE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959660-SKRNPEE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRNPEE010 - 959660-SKRNPEE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRNPEE010
959660-SKRNPEE010
Tactile Switches - SKRNPEE010 959660-SKRNPEE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959660-SKRNPEE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 0 m Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959660-SKRNPEE010
Packaging: Cut Tape
Termination: J-Bend
Termination: SMD/SMT
Current Rating: 50 mA
Length: 6.4 mm
Orientation: Straight
Mounting: SMD (SMT)
Actuator Length: 0 m
Electrical Life: 100 kcycles
Contact Resistance: 100 mΩ
Operating Force: 1.57 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: DPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKRNPEE010
Tactile Switches SKRNPEE010
Tactile Switches Dbl Action SMT Vert F=.59N/1.57Nw/o Boss

Tactile Switches Dbl Action SMT Vert F=.59N/1.57Nw/o Boss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 959660-SKRNPEE010 SKRNPEE010
Product Name Tactile Switches - SKRNPEE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1601 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3S Sealed Tactile Switch (SMT) - B3S-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers