Alps Electric Co., Ltd. Tactile Switches - SKRNPDE010 SKRNPDE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982705-SKRNPDE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982705-SKRNPDE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRNPDE010 - 982705-SKRNPDE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRNPDE010
982705-SKRNPDE010
Tactile Switches - SKRNPDE010 982705-SKRNPDE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982705-SKRNPDE010 Packaging: Cut Tape Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Orientation: Straight Mounting: SMD (SMT) Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982705-SKRNPDE010
Packaging: Cut Tape
Termination: J-Bend
Termination: SMD/SMT
Current Rating: 50 mA
Orientation: Straight
Mounting: SMD (SMT)
Electrical Life: 30 kcycles
Contact Resistance: 100 mΩ
Operating Force: 1.57 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKRNPDE010
Tactile Switches SKRNPDE010
Tactile Switches Dbl Action SMT Vert F=.78N/1.57Nw/o Boss

Tactile Switches Dbl Action SMT Vert F=.78N/1.57Nw/o Boss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 982705-SKRNPDE010 SKRNPDE010
Product Name Tactile Switches - SKRNPDE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1601 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details