Alps Electric Co., Ltd. Tactile Switches - SKRNPAE010 SKRNPAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116082-SKRNPAE010 Termination: J-Bend Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Contact Plating: Silver Actuator Length: 0 m Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Height: 900 µm Operating Force: 2.45 N Width: 6 mm Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST, SPST Max Operating Temperature: 85 °C Test Voltage: 250 V
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116082-SKRNPAE010 Termination: J-Bend Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Contact Plating: Silver Actuator Length: 0 m Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Height: 900 µm Operating Force: 2.45 N Width: 6 mm Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST, SPST Max Operating Temperature: 85 °C Test Voltage: 250 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRNPAE010 - 1116082-SKRNPAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRNPAE010
1116082-SKRNPAE010
Tactile Switches - SKRNPAE010 1116082-SKRNPAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116082-SKRNPAE010 Termination: J-Bend Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Contact Plating: Silver Actuator Length: 0 m Electrical Life: 30 kcycles Contact Resistance: 100 mΩ Height: 900 µm Operating Force: 2.45 N Width: 6 mm Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: DPST, SPST Max Operating Temperature: 85 °C Test Voltage: 250 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116082-SKRNPAE010
Termination: J-Bend
Current Rating: 50 mA
Length: 6.4 mm
Orientation: Straight
Contact Plating: Silver
Actuator Length: 0 m
Electrical Life: 30 kcycles
Contact Resistance: 100 mΩ
Height: 900 µm
Operating Force: 2.45 N
Width: 6 mm
Categories: Tactile Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: DPST, SPST
Max Operating Temperature: 85 °C
Test Voltage: 250 V

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKRNPAE010
Tactile Switches SKRNPAE010
Tactile Switches DBL ACTION W/O BOSS

Tactile Switches DBL ACTION W/O BOSS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1116082-SKRNPAE010 SKRNPAE010
Product Name Tactile Switches - SKRNPAE010 Tactile Switches
Min. Actuating Force 0.6 lbs (0.2498 kg)
Max. Actuating Force 0.6 lbs (0.2498 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-BA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
7 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers