Alps Electric Co., Ltd. Pushbutton Switches - SKRHACE010 SKRHACE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093354-SKRHACE010 Packaging: Tape & Reel Number of Positions: 6 Termination: SMD/SMT Termination: PCB Current Rating: 50 mA Length: 7.5 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 1.85 mm Electrical Life: 1 Mcycles Contact Resistance: 100 mΩ Operating Force: 1.2 N Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093354-SKRHACE010 Packaging: Tape & Reel Number of Positions: 6 Termination: SMD/SMT Termination: PCB Current Rating: 50 mA Length: 7.5 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 1.85 mm Electrical Life: 1 Mcycles Contact Resistance: 100 mΩ Operating Force: 1.2 N Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SKRHACE010 - 1093354-SKRHACE010 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - SKRHACE010
1093354-SKRHACE010
Pushbutton Switches - SKRHACE010 1093354-SKRHACE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093354-SKRHACE010 Packaging: Tape & Reel Number of Positions: 6 Termination: SMD/SMT Termination: PCB Current Rating: 50 mA Length: 7.5 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 1.85 mm Electrical Life: 1 Mcycles Contact Resistance: 100 mΩ Operating Force: 1.2 N Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093354-SKRHACE010
Packaging: Tape & Reel
Number of Positions: 6
Termination: SMD/SMT
Termination: PCB
Current Rating: 50 mA
Length: 7.5 mm
Orientation: Straight
Mounting: SMD (SMT)
Actuator Length: 1.85 mm
Electrical Life: 1 Mcycles
Contact Resistance: 100 mΩ
Operating Force: 1.2 N
Categories: Pushbutton Switches
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1093354-SKRHACE010
Product Name Pushbutton Switches - SKRHACE010
Min. Actuating Force 0.3 lbs (0.1223 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB25AV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Pushbutton - 359517 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details