Alps Electric Co., Ltd. Tactile Switches - SKRGAAD010 SKRGAAD010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093353-SKRGAAD010 Color: Black Termination: PC Pins Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 700 µm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Operating Force: 1.27 N Categories: Tactile Switches Case / Package: Radial Alternative Parts (Cross-Reference): SKHCBFA010; SKHCBEA010; SKRGALD010; PTS645SL50-2 LFS; PTS645TL50LFS; PTS645VL83LFS; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093353-SKRGAAD010 Color: Black Termination: PC Pins Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 700 µm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Operating Force: 1.27 N Categories: Tactile Switches Case / Package: Radial Alternative Parts (Cross-Reference): SKHCBFA010; SKHCBEA010; SKRGALD010; PTS645SL50-2 LFS; PTS645TL50LFS; PTS645VL83LFS; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRGAAD010 - 1093353-SKRGAAD010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRGAAD010
1093353-SKRGAAD010
Tactile Switches - SKRGAAD010 1093353-SKRGAAD010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093353-SKRGAAD010 Color: Black Termination: PC Pins Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Mounting: SMD (SMT) Actuator Length: 700 µm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Operating Force: 1.27 N Categories: Tactile Switches Case / Package: Radial Alternative Parts (Cross-Reference): SKHCBFA010; SKHCBEA010; SKRGALD010; PTS645SL50-2 LFS; PTS645TL50LFS; PTS645VL83LFS; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093353-SKRGAAD010
Color: Black
Termination: PC Pins
Current Rating: 50 mA
Length: 6.2 mm
Orientation: Straight
Mounting: SMD (SMT)
Actuator Length: 700 µm
Electrical Life: 500 kcycles
Contact Resistance: 500 mΩ
Operating Force: 1.27 N
Categories: Tactile Switches
Case / Package: Radial
Alternative Parts (Cross-Reference): SKHCBFA010; SKHCBEA010; SKRGALD010; PTS645SL50-2 LFS; PTS645TL50LFS; PTS645VL83LFS;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Depth: 6.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKRGAAD010
Tactile Switches SKRGAAD010
Tactile Switches RND 6.0x4.3mm 100gf

Tactile Switches RND 6.0x4.3mm 100gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093353-SKRGAAD010 SKRGAAD010
Product Name Tactile Switches - SKRGAAD010 Tactile Switches
Min. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-CB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details