Alps Electric Co., Ltd. Tactile Switches - SKRBAGE010 SKRBAGE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960764-SKRBAGE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 4.8 mm Orientation: Straight Mounting: SMD (SMT) Contact Current Rating: 50 mA Operating Force: 1.1 N Illumination Type: Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960764-SKRBAGE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 4.8 mm Orientation: Straight Mounting: SMD (SMT) Contact Current Rating: 50 mA Operating Force: 1.1 N Illumination Type: Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRBAGE010 - 960764-SKRBAGE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRBAGE010
960764-SKRBAGE010
Tactile Switches - SKRBAGE010 960764-SKRBAGE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960764-SKRBAGE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Length: 4.8 mm Orientation: Straight Mounting: SMD (SMT) Contact Current Rating: 50 mA Operating Force: 1.1 N Illumination Type: Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960764-SKRBAGE010
Termination: J-Bend
Termination: SMD/SMT
Current Rating: 50 mA
Length: 4.8 mm
Orientation: Straight
Mounting: SMD (SMT)
Contact Current Rating: 50 mA
Operating Force: 1.1 N
Illumination Type: Illuminated
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Tactile Switches - SKRBAGE010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
SKRBAGE010
Tactile Switches SKRBAGE010
Tactile Switches 50 mAmps at 12 Volts

Tactile Switches 50 mAmps at 12 Volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 960764-SKRBAGE010 SKRBAGE010
Product Name Tactile Switches - SKRBAGE010 Tactile Switches
Min. Actuating Force 0.2 lbs (0.1121 kg) 0.2 lbs (0.1121 kg)
Max. Actuating Force 0.2 lbs (0.1121 kg) 0.2 lbs (0.1121 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/971D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers