Alps Electric Co., Ltd. Tactile Switches SKRAAWE010

Description
Tactile Switches 6.2mm Square Type SM Tact Switch
Datasheet
Description
Tactile Switches 6.2mm Square Type SM Tact Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKRAAWE010
Tactile Switches SKRAAWE010
Tactile Switches 6.2mm Square Type SM Tact Switch

Tactile Switches 6.2mm Square Type SM Tact Switch

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKRAAWE010
Product Name Tactile Switches
Terminal Type Leadless
Features RoHS
Min. Actuating Force 0.1 lbs (0.0612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2085G-F-J51F - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers