Alps Electric Co., Ltd. Tactile Switches - SKQGAAE010 SKQGAAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093350-SKQGAAE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 500 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 1.57 N Mechanical Life: 500 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 2-1977223-4; SKQGABE010; TL3315NF160Q; SKHMQLE010; PTS645SM50SMTR92LFS; PTS530GM055SMTRLFS; PTS645SM43SMTR92LFS; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093350-SKQGAAE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 500 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 1.57 N Mechanical Life: 500 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 2-1977223-4; SKQGABE010; TL3315NF160Q; SKHMQLE010; PTS645SM50SMTR92LFS; PTS530GM055SMTRLFS; PTS645SM43SMTR92LFS; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKQGAAE010 - 1093350-SKQGAAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKQGAAE010
1093350-SKQGAAE010
Tactile Switches - SKQGAAE010 1093350-SKQGAAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093350-SKQGAAE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 500 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 1.57 N Mechanical Life: 500 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 2-1977223-4; SKQGABE010; TL3315NF160Q; SKHMQLE010; PTS645SM50SMTR92LFS; PTS530GM055SMTRLFS; PTS645SM43SMTR92LFS; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093350-SKQGAAE010
Number of Positions: 2
Termination: Gull Wing
Termination: SMD/SMT
Current Rating: 50 mA
Length: 6.4 mm
Orientation: Straight
Mounting: SMD (SMT)
Electrical Life: 500 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 1.57 N
Mechanical Life: 500 kcycles
Illumination Type: Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): 2-1977223-4; SKQGABE010; TL3315NF160Q; SKHMQLE010; PTS645SM50SMTR92LFS; PTS530GM055SMTRLFS; PTS645SM43SMTR92LFS;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKQGAAE010
Tactile Switches SKQGAAE010
Tactile Switches 5.2x5.2x0.8mm 160gf

Tactile Switches 5.2x5.2x0.8mm 160gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093350-SKQGAAE010 SKQGAAE010
Product Name Tactile Switches - SKQGAAE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2061G-C-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers