Alps Electric Co., Ltd. Tactile Switches - SKQDAAE010 SKQDAAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093349-SKQDAAE010 Termination: Solder Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093349-SKQDAAE010 Termination: Solder Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKQDAAE010 - 1093349-SKQDAAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKQDAAE010
1093349-SKQDAAE010
Tactile Switches - SKQDAAE010 1093349-SKQDAAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093349-SKQDAAE010 Termination: Solder Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093349-SKQDAAE010
Termination: Solder
Operating Force: 1.6 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1093349-SKQDAAE010
Product Name Tactile Switches - SKQDAAE010
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825086-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Pushbutton Switches - 360-EB2011P-BB-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details