Alps Electric Co., Ltd. Tactile Switches SKPRAAE010

Description
Tactile Switches 50 mAmps at 16 Volts Solder
Datasheet
Description
Tactile Switches 50 mAmps at 16 Volts Solder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKPRAAE010
Tactile Switches SKPRAAE010
Tactile Switches 50 mAmps at 16 Volts Solder

Tactile Switches 50 mAmps at 16 Volts Solder

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKPRAAE010
Product Name Tactile Switches
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 1.1 lbs (0.5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
6mm Process Sealed SMT Tactile - CB315FP - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers