Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093331-SKHUPBE010
Color: Green
Termination: SMD/SMT
Current Rating: 50 mA
Mounting: SMD (SMT)
Operating Force: 1 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 1093331-SKHUPBE010 |
| Product Name | Tactile Switches - SKHUPBE010 |
| Min. Actuating Force | 0.2 lbs (0.1020 kg) |