Alps Electric Co., Ltd. Tactile Switches - SKEYACA010 SKEYACA010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984670-SKEYACA010 Color: Blue Termination: PC Pins Current Rating: 5 mA Length: 7.8 mm Orientation: Straight Contact Plating: Silver Actuator Length: 2.5 mm Electrical Life: 100 kcycles Contact Resistance: 500 mΩ Operating Force: 2.45 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 8.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 5 mA Throw Configuration: SPST
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984670-SKEYACA010 Color: Blue Termination: PC Pins Current Rating: 5 mA Length: 7.8 mm Orientation: Straight Contact Plating: Silver Actuator Length: 2.5 mm Electrical Life: 100 kcycles Contact Resistance: 500 mΩ Operating Force: 2.45 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 8.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 5 mA Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKEYACA010 - 984670-SKEYACA010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKEYACA010
984670-SKEYACA010
Tactile Switches - SKEYACA010 984670-SKEYACA010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984670-SKEYACA010 Color: Blue Termination: PC Pins Current Rating: 5 mA Length: 7.8 mm Orientation: Straight Contact Plating: Silver Actuator Length: 2.5 mm Electrical Life: 100 kcycles Contact Resistance: 500 mΩ Operating Force: 2.45 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 8.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 5 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984670-SKEYACA010
Color: Blue
Termination: PC Pins
Current Rating: 5 mA
Length: 7.8 mm
Orientation: Straight
Contact Plating: Silver
Actuator Length: 2.5 mm
Electrical Life: 100 kcycles
Contact Resistance: 500 mΩ
Operating Force: 2.45 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Depth: 8.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 5 mA
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 984670-SKEYACA010
Product Name Tactile Switches - SKEYACA010
Min. Actuating Force 0.6 lbs (0.2498 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337233-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6mm Tactile - HP0215AFKP2 - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details