Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226318-SDDJF30200
Packaging: Bulk
Number of Positions: 2
Color: Black
Termination: Quick Connect
Current Rating: 16 A
Length: 30 mm
Orientation: Straight
Electrical Life: 10 kcycles
Contact Resistance: 100 mΩ
Illumination Type: Illuminated
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 15 mm
Lead Free: Lead Free
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Current Rating: 16 A
Throw Configuration: DPST
Max Operating Temperature: 55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226318-SDDJF30200 |
| Product Name | Custom Parts - Custom Parts (S - T) - SDDJF30200 |