Alps Electric Co., Ltd. Memory Connectors - Accessories - SCHG1B0100 SCHG1B0100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185505-SCHG1B0100 Packaging: Cut Tape Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Orientation: Right Angle Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185505-SCHG1B0100 Packaging: Cut Tape Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Orientation: Right Angle Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCHG1B0100 - 1185505-SCHG1B0100 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCHG1B0100
1185505-SCHG1B0100
Memory Connectors - Accessories - SCHG1B0100 1185505-SCHG1B0100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185505-SCHG1B0100 Packaging: Cut Tape Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Orientation: Right Angle Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185505-SCHG1B0100
Packaging: Cut Tape
Pitch: 1.1 mm
Number of Rows: 1
Termination: SMD/SMT
Number of Contacts: 8
Orientation: Right Angle
Categories: Memory Connectors - Accessories
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Standard, Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1185505-SCHG1B0100
Product Name Memory Connectors - Accessories - SCHG1B0100
Termination SMD/SMT
Unlock Full Specs
to access all available technical data