Alps Electric Co., Ltd. Memory Connectors - Accessories - SCHD1A0101 SCHD1A0101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151232-SCHD1A0101 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 12.5 mm Orientation: Right Angle Height: 13.2 mm Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 250 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151232-SCHD1A0101 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 12.5 mm Orientation: Right Angle Height: 13.2 mm Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 250 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCHD1A0101 - 1151232-SCHD1A0101 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCHD1A0101
1151232-SCHD1A0101
Memory Connectors - Accessories - SCHD1A0101 1151232-SCHD1A0101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151232-SCHD1A0101 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 12.5 mm Orientation: Right Angle Height: 13.2 mm Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 250 V Max Operating Temperature: 70 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151232-SCHD1A0101
Pitch: 1.1 mm
Number of Rows: 1
Termination: SMD/SMT
Number of Contacts: 8
Length: 12.5 mm
Orientation: Right Angle
Height: 13.2 mm
Categories: Memory Connectors - Accessories
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Standard, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 250 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1151232-SCHD1A0101
Product Name Memory Connectors - Accessories - SCHD1A0101
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details